IBM Microelectronics Embedded Microprocessor MPU 25EMPPC750LEBF366

Description
IBM25PPC750 - POWERPC 750 Product overview: 25EMPPC750LEBF366 from IBM is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-25EMPPC750LEBF36 6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IBM25PPC750 - POWERPC 750 Product overview: 25EMPPC750LEBF366 from IBM is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-25EMPPC750LEBF36 6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 694-25EMPPC750LEBF366 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-25EMPPC750LEBF366
Embedded Microprocessor MPU 694-25EMPPC750LEBF366
IBM25PPC750 - POWERPC 750 Product overview: 25EMPPC750LEBF366 from IBM is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-25EMPPC750LEBF36 6 can be used for catalog matching and distributor lookup.

IBM25PPC750 - POWERPC 750 Product overview: 25EMPPC750LEBF366 from IBM is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-25EMPPC750LEBF366 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1085869-25EMPPC750LEBF366 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1085869-25EMPPC750LEBF366
Integrated Circuits (ICs) - Embedded - Microprocessors 1085869-25EMPPC750LEBF366
Win Source Part Number: 1085869-25EMPPC750LE BF366 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: IBM Other Names: 2156-25EMPPC750LEBF3 66,IBMIBM25EMPPC750L EBF366 RoHS Status: Not applicable

Win Source Part Number: 1085869-25EMPPC750LEBF366
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 0000.00.0000
Mfr: IBM
Other Names: 2156-25EMPPC750LEBF366,IBMIBM25EMPPC750LEBF366
RoHS Status: Not applicable

Buy Now Datasheet
Microprocessors - 25EMPPC750LEBF366 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
25EMPPC750LEBF366
Microprocessors 25EMPPC750LEBF366
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-25EMPPC750LEBF366 1085869-25EMPPC750LEBF366 25EMPPC750LEBF366
Product Name Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

AM3356 Sitara Processor - AM3356BZCZ60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
10 suppliers
Embedded - Microprocessors - AM29C116-2JC - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29C116
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details