IBM Microelectronics Integrated Circuits (ICs) - Memory 0436A8ACLAA-4H

Description
Win Source Part Number: 1315361-0436A8ACLAA- 4H Category: Integrated Circuits (ICs)>Memory Package: Bulk Mounting: SMD (SMT) Technology: SRAM Memory Type: Volatile Memory Size: 8Mb (256K x 36) Access Time: 4.5 ns Voltage - Supply: 3.135V ~ 3.465V Package / Case: 119-BBGA Supplier Device Package: 119-BGA (22x14) Temperature Range - Operating: 0°C ~ 85°C (TA) Memory Format: SRAM Memory Interface: HSTL ECCN: 3A991B2A Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041 Mfr: IBM RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1315361-0436A8ACLAA- 4H Category: Integrated Circuits (ICs)>Memory Package: Bulk Mounting: SMD (SMT) Technology: SRAM Memory Type: Volatile Memory Size: 8Mb (256K x 36) Access Time: 4.5 ns Voltage - Supply: 3.135V ~ 3.465V Package / Case: 119-BBGA Supplier Device Package: 119-BGA (22x14) Temperature Range - Operating: 0°C ~ 85°C (TA) Memory Format: SRAM Memory Interface: HSTL ECCN: 3A991B2A Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041 Mfr: IBM RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1315361-0436A8ACLAA-4H - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1315361-0436A8ACLAA-4H
Integrated Circuits (ICs) - Memory 1315361-0436A8ACLAA-4H
Win Source Part Number: 1315361-0436A8ACLAA- 4H Category: Integrated Circuits (ICs)>Memory Package: Bulk Mounting: SMD (SMT) Technology: SRAM Memory Type: Volatile Memory Size: 8Mb (256K x 36) Access Time: 4.5 ns Voltage - Supply: 3.135V ~ 3.465V Package / Case: 119-BBGA Supplier Device Package: 119-BGA (22x14) Temperature Range - Operating: 0°C ~ 85°C (TA) Memory Format: SRAM Memory Interface: HSTL ECCN: 3A991B2A Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041 Mfr: IBM RoHS Status: Not applicable

Win Source Part Number: 1315361-0436A8ACLAA-4H
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Mounting: SMD (SMT)
Technology: SRAM
Memory Type: Volatile
Memory Size: 8Mb (256K x 36)
Access Time: 4.5 ns
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 119-BBGA
Supplier Device Package: 119-BGA (22x14)
Temperature Range - Operating: 0°C ~ 85°C (TA)
Memory Format: SRAM
Memory Interface: HSTL
ECCN: 3A991B2A
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0041
Mfr: IBM
RoHS Status: Not applicable

Buy Now Datasheet
Memory IC and Storage Component - 774-0436A8ACLAA-4H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-0436A8ACLAA-4H
Memory IC and Storage Component 774-0436A8ACLAA-4H
IC SRAM 8MBIT HSTL 119BGA Product overview: 0436A8ACLAA-4H from IBM is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-0436A8ACLAA-4H can be used for catalog matching and distributor lookup.

IC SRAM 8MBIT HSTL 119BGA Product overview: 0436A8ACLAA-4H from IBM is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-0436A8ACLAA-4H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 0436A8ACLAA-4H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 8Mbit HSTL 4.5 ns 119-BGA (22x14)

SRAM Memory IC 8Mbit HSTL 4.5 ns 119-BGA (22x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1315361-0436A8ACLAA-4H 774-0436A8ACLAA-4H 0436A8ACLAA-4H
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 4.5 ns 4.5 ns 4.5 ns
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - 110756 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 7164S25PDG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 64 kbits
View Details