Global Mixed-Mode Technology, Inc. Chip Resistor - Surface Mount - G2992 G2992

Description
Manufacturer: Global Mixed-mode Technology Inc Win Source Part Number: 1176399-G2992 Manufacturer Homepage: www.gmt.com.tw RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Global Mixed-mode Technology Inc Win Source Part Number: 1176399-G2992 Manufacturer Homepage: www.gmt.com.tw RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - G2992
1176399-G2992
Chip Resistor - Surface Mount - G2992 1176399-G2992
Manufacturer: Global Mixed-mode Technology Inc Win Source Part Number: 1176399-G2992 Manufacturer Homepage: www.gmt.com.tw RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Global Mixed-mode Technology Inc
Win Source Part Number: 1176399-G2992
Manufacturer Homepage: www.gmt.com.tw
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
3A Resistor - 52-G2992 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A Resistor
52-G2992
3A Resistor 52-G2992
3A DDR Bus Termination Regulator Product overview: G2992 from Global Mixed-mode Technology Inc is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3A, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-G2992 can be used for catalog matching and distributor lookup.

3A DDR Bus Termination Regulator Product overview: G2992 from Global Mixed-mode Technology Inc is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3A, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-G2992 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1176399-G2992 52-G2992
Product Name Chip Resistor - Surface Mount - G2992 3A Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176058-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0300 ohms
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details