R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 11 in length. The Global Glove disposable glove is made of nitrile, is packaged 50 gloves per dispenser, 10 dispensers per case, comes in blue and meets FDA standards. Proper sizing is important when buying this item. The size for this product is XL.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 11 in length. The Global Glove disposable glove is made of nitrile, is packaged 50 gloves per dispenser, 10 dispensers per case, comes in blue and meets FDA standards. Proper sizing is important when buying this part. The size for this product is Large.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 11 in length. The Global Glove disposable glove is made of nitrile, is packaged 50 gloves per dispenser, 10 dispensers per case, comes in blue and meets FDA standards. Proper sizing is important when buying this product. The size for this product is Medium.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 11 in length. The Global Glove disposable glove is made of nitrile, is packaged 50 gloves per dispenser, 10 dispensers per case, comes in blue and meets FDA standards. Proper sizing is important when buying this part. The size for this product is Small.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | 805PF XL |
| Product Name | Global Glove Blue XL Nitrile Powder Free Disposable Gloves - Food, Industrial Grade - 11 in Length - 805PF XL |
| Clothing Type | Gloves |