Global Digital Instruments LLC Surface Mount Rotating Shaft SFT806-0222

Description
The SenDEC Motortach performs Tachometer, Hour meter, and Flash Alert functions on ANY rotating shaft, rotating gear, or pulley. The MotorTACH does NOT require any external power and can be used on Diesel engines, Compressors, Heating motors, Process equipment, Power equipment, Generators, or a host of other equipment. While the equipment is running, the RPM will be displayed on the LCD. When the equipment shuts off, accumulated hours will be displayed. The provided pickup sensor only needs to be within ¼" to pickup a signal! Features Hour Meter with Tachometer Option Records & Displays to 9,999.9 Hrs. Resolution: 0.1 Hour Monitors RPM and Hours on any rotating shaft, pulley, or rotating object (maximum 8 inches diameter) Fast and easy installation via pickup sensor and ultra-tiny magnet (both included) Modern LCD display is always readable, even when equipment power is off Available with SenDEC Flash Alert™ service reminders Completely potted and sealed to withstand the harshest environments Hour Glass symbol flashes to indicate counting time. Automatic Rollover Quartz Accuracy: +/- 0.02% (over entire voltage and temperature range) indicated counting time. Optional Tachometer: Tachometer records up to 6,000 rpm with 1:1 (spark:rpm) firing pattern, or 3,000 rpm with 2:1 (spark:rpm) firing pattern. Resolution: 10 rpm Automatic rollover
Datasheet
Description
The SenDEC Motortach performs Tachometer, Hour meter, and Flash Alert functions on ANY rotating shaft, rotating gear, or pulley. The MotorTACH does NOT require any external power and can be used on Diesel engines, Compressors, Heating motors, Process equipment, Power equipment, Generators, or a host of other equipment. While the equipment is running, the RPM will be displayed on the LCD. When the equipment shuts off, accumulated hours will be displayed. The provided pickup sensor only needs to be within ¼" to pickup a signal! Features Hour Meter with Tachometer Option Records & Displays to 9,999.9 Hrs. Resolution: 0.1 Hour Monitors RPM and Hours on any rotating shaft, pulley, or rotating object (maximum 8 inches diameter) Fast and easy installation via pickup sensor and ultra-tiny magnet (both included) Modern LCD display is always readable, even when equipment power is off Available with SenDEC Flash Alert™ service reminders Completely potted and sealed to withstand the harshest environments Hour Glass symbol flashes to indicate counting time. Automatic Rollover Quartz Accuracy: +/- 0.02% (over entire voltage and temperature range) indicated counting time. Optional Tachometer: Tachometer records up to 6,000 rpm with 1:1 (spark:rpm) firing pattern, or 3,000 rpm with 2:1 (spark:rpm) firing pattern. Resolution: 10 rpm Automatic rollover
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Rotating Shaft - SFT806-0222 - Global Digital Instruments LLC
Fairport, NY, USA
Surface Mount Rotating Shaft
SFT806-0222
Surface Mount Rotating Shaft SFT806-0222
The SenDEC Motortach performs Tachometer, Hour meter, and Flash Alert functions on ANY rotating shaft, rotating gear, or pulley. The MotorTACH does NOT require any external power and can be used on Diesel engines, Compressors, Heating motors, Process equipment, Power equipment, Generators, or a host of other equipment. While the equipment is running, the RPM will be displayed on the LCD. When the equipment shuts off, accumulated hours will be displayed. The provided pickup sensor only needs to be within ¼" to pickup a signal! Features Hour Meter with Tachometer Option Records & Displays to 9,999.9 Hrs. Resolution: 0.1 Hour Monitors RPM and Hours on any rotating shaft, pulley, or rotating object (maximum 8 inches diameter) Fast and easy installation via pickup sensor and ultra-tiny magnet (both included) Modern LCD display is always readable, even when equipment power is off Available with SenDEC Flash Alert™ service reminders Completely potted and sealed to withstand the harshest environments Hour Glass symbol flashes to indicate counting time. Automatic Rollover Quartz Accuracy: +/- 0.02% (over entire voltage and temperature range) indicated counting time. Optional Tachometer: Tachometer records up to 6,000 rpm with 1:1 (spark:rpm) firing pattern, or 3,000 rpm with 2:1 (spark:rpm) firing pattern. Resolution: 10 rpm Automatic rollover

The SenDEC Motortach performs Tachometer, Hour meter, and Flash Alert functions on ANY rotating shaft, rotating gear, or pulley. The MotorTACH does NOT require any external power and can be used on Diesel engines, Compressors, Heating motors, Process equipment, Power equipment, Generators, or a host of other equipment. While the equipment is running, the RPM will be displayed on the LCD. When the equipment shuts off, accumulated hours will be displayed. The provided pickup sensor only needs to be within ¼" to pickup a signal!

Features

  • Hour Meter with Tachometer Option
  • Records & Displays to 9,999.9 Hrs. Resolution: 0.1 Hour
  • Monitors RPM and Hours on any rotating shaft, pulley, or rotating object (maximum 8 inches diameter)
  • Fast and easy installation via pickup sensor and ultra-tiny magnet (both included)
  • Modern LCD display is always readable, even when equipment power is off
  • Available with SenDEC Flash Alert™ service reminders
  • Completely potted and sealed to withstand the harshest environments
  • Hour Glass symbol flashes to indicate counting time.
  • Automatic Rollover
  • Quartz Accuracy: +/- 0.02% (over entire voltage and temperature range) indicated counting time.

Optional Tachometer:

  • Tachometer records up to 6,000 rpm with 1:1 (spark:rpm) firing pattern, or 3,000 rpm with 2:1 (spark:rpm) firing pattern.
  • Resolution: 10 rpm
  • Automatic rollover
Supplier's Site Datasheet

Technical Specifications

  Global Digital Instruments LLC
Product Category Digital Counters
Product Number SFT806-0222
Product Name Surface Mount Rotating Shaft
Features Audible or Visual Alarms (optional feature)
Operating Temperature -40 to 158 F (-40 to 70 C)
Number of Functions Multi
Direction Up Count
Functions Count Totalizer; Preset
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Function Modules - 050-1BB30 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Preset Ratemeter, PS2 RP Series - PS2RPB - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details
Counters - 2080345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
Number of Digits 5
View Details