Global Digital Instruments LLC Surface Mount Vibration Activated Hour Meter 806-601-1031

Description
The new SenDEC 806-6xx Series is the easiest way to measure the run time of any equipment that vibrates during operation. No wires! The meter is activated by vibration and accumulates hours as long as the equipment is vibrating. These meters are also available with SenDEC Flash Alert™ that flashes required maintenance at preset intervals. The self-contained power source ensures continuous display of total run hours. Epoxy encapsulation protects this meter and seals out the harshest environments. Wireless installation is fast and easy. Operation is fully automatic. Features When equipment vibrates, the meter counts running hours No wiring or electrical hookup required Three sensitivity levels depending on mounting Records & Displays to 9,999.9 Hrs. Resolution: 0.1 Hour OR Records & Displays to 99,999 Hrs. Resolution: 1 Hour Modern LCD display is always readable, even when equipment power is off Available with SenDEC Flash Alert™ service reminders Completely potted and sealed to withstand the harshest environments Hour Glass symbol flashes to indicate counting time. Automatic Rollover Quartz Accuracy: +/- 0.02% (over entire voltage and temperature range) indicated counting time.
Datasheet
Description
The new SenDEC 806-6xx Series is the easiest way to measure the run time of any equipment that vibrates during operation. No wires! The meter is activated by vibration and accumulates hours as long as the equipment is vibrating. These meters are also available with SenDEC Flash Alert™ that flashes required maintenance at preset intervals. The self-contained power source ensures continuous display of total run hours. Epoxy encapsulation protects this meter and seals out the harshest environments. Wireless installation is fast and easy. Operation is fully automatic. Features When equipment vibrates, the meter counts running hours No wiring or electrical hookup required Three sensitivity levels depending on mounting Records & Displays to 9,999.9 Hrs. Resolution: 0.1 Hour OR Records & Displays to 99,999 Hrs. Resolution: 1 Hour Modern LCD display is always readable, even when equipment power is off Available with SenDEC Flash Alert™ service reminders Completely potted and sealed to withstand the harshest environments Hour Glass symbol flashes to indicate counting time. Automatic Rollover Quartz Accuracy: +/- 0.02% (over entire voltage and temperature range) indicated counting time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Vibration Activated Hour Meter - 806-601-1031 - Global Digital Instruments LLC
Fairport, NY, USA
Surface Mount Vibration Activated Hour Meter
806-601-1031
Surface Mount Vibration Activated Hour Meter 806-601-1031
The new SenDEC 806-6xx Series is the easiest way to measure the run time of any equipment that vibrates during operation. No wires! The meter is activated by vibration and accumulates hours as long as the equipment is vibrating. These meters are also available with SenDEC Flash Alert™ that flashes required maintenance at preset intervals. The self-contained power source ensures continuous display of total run hours. Epoxy encapsulation protects this meter and seals out the harshest environments. Wireless installation is fast and easy. Operation is fully automatic. Features When equipment vibrates, the meter counts running hours No wiring or electrical hookup required Three sensitivity levels depending on mounting Records & Displays to 9,999.9 Hrs. Resolution: 0.1 Hour OR Records & Displays to 99,999 Hrs. Resolution: 1 Hour Modern LCD display is always readable, even when equipment power is off Available with SenDEC Flash Alert™ service reminders Completely potted and sealed to withstand the harshest environments Hour Glass symbol flashes to indicate counting time. Automatic Rollover Quartz Accuracy: +/- 0.02% (over entire voltage and temperature range) indicated counting time.

The new SenDEC 806-6xx Series is the easiest way to measure the run time of any equipment that vibrates during operation. No wires! The meter is activated by vibration and accumulates hours as long as the equipment is vibrating. These meters are also available with SenDEC Flash Alert™ that flashes required maintenance at preset intervals. The self-contained power source ensures continuous display of total run hours. Epoxy encapsulation protects this meter and seals out the harshest environments. Wireless installation is fast and easy. Operation is fully automatic.

Features

  • When equipment vibrates, the meter counts running hours
  • No wiring or electrical hookup required
  • Three sensitivity levels depending on mounting
  • Records & Displays to 9,999.9 Hrs. Resolution: 0.1 Hour
    OR
  • Records & Displays to 99,999 Hrs. Resolution: 1 Hour
  • Modern LCD display is always readable, even when equipment power is off
  • Available with SenDEC Flash Alert™ service reminders
  • Completely potted and sealed to withstand the harshest environments
  • Hour Glass symbol flashes to indicate counting time.
  • Automatic Rollover
  • Quartz Accuracy: +/- 0.02% (over entire voltage and temperature range) indicated counting time.
Supplier's Site Datasheet

Technical Specifications

  Global Digital Instruments LLC
Product Category Digital Counters
Product Number 806-601-1031
Product Name Surface Mount Vibration Activated Hour Meter
Features Audible or Visual Alarms (optional feature)
Operating Temperature -40 to 158 F (-40 to 70 C)
Number of Functions Multi
Direction Up Count
Functions Count Totalizer; Preset
Unlock Full Specs
to access all available technical data

Similar Products

LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Preset Ratemeter, PS2 RP Series - PS2RPA - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details
VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Counters - 8826948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Bi-directional
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details