The GDS-49 is a two-wire loop-powered 4-20mA sensor transmitter designed to detect a wide range of toxic gases at ppm levels. The current loop output is compatible with the C1 Protector, C2 Protector, C2 Quad Protector or C64 Protector Controllers, the GASMAX II or GASMAX CX gas monitors or any other device with a 4-20mA input and built-in calibration capability.
| Global Detection Systems Corp. | |
|---|---|
| Product Category | Gas Transmitters |
| Product Number | GDS-49 |
| Product Name | Sensor Transmitter |
| Measurement Type | %LEL or %LFL (optional feature); Trace (optional feature) |
| Gas Types | Toxic; Combustible; NH3; (0-100 ppm); AsH3; (0-1 ppm); CO; (0-300/1000 ppm); Cl2; (0-5/50 ppm); ClO2; (0-1 ppm); F; (0-1 ppm); H2; (0-2000 ppm); HCl; (0-30 ppm); HCN; (0-50 ppm); HF; (0-10 ppm); H2S; (0-50/100 ppm); NO; (0-100/500 ppm); NO2; (0-5/50 ppm); O2; (0-25%); O3; (0-1 ppm); SiH4; (0-50 ppm); SO2; (0-20/100 ppm); (COCI2 0-1ppm N2H4 0-1ppm TBM 0-14ppm) |
| Electrical Outputs | Current |
| Features | Hazardous Environment; Intrinsically Safe |