USB TYPE C, 6P, RECEPTACLE, HORI
USB TYPE C, 6P, RECEPTACLE, HORI
USB TYPE C, 6P, RECEPTACLE, HORI
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 2073-USB4970-00-ATR-ND |
| Product Name | USB, DVI, HDMI Connector Assemblies |
| Category | USB |
| Gender | Female / Jack |
| Mounting | Surface Mount, Right Angle; Through Hole |