USB TYPE C, 2.0, 16P, RECEPTACLE
USB TYPE C, 2.0, 16P, RECEPTACLE
USB TYPE C, 2.0, 16P, RECEPTACLE
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 2073-USB4930-00-ACT-ND |
| Product Name | USB, DVI, HDMI Connector Assemblies |
| Category | USB |
| Gender | Female / Jack |
| Mounting | Surface Mount, Right Angle; Through Hole |