USBC REC GF 6P H MID H4.46MM
USB TYPE C HORZ MID-MOUNT 6P SMT
USB TYPE C HORZ MID-MOUNT 6P SMT
USB TYPE C HORZ MID-MOUNT 6P SMT
USB SEALED CONN, RECEPTACLE, 6POS, SMT; USB Connector Type:USB Type C; USB Standard:-; Gender:Receptacle; No. of Positions:6Positions
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | USB4715-GF-A | 2073-USB4715-GF-ATR-ND | 47AK7643 |
| Product Name | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | USB, DVI, HDMI Connector Assemblies | Usb Sealed Conn, Receptacle, 6Pos, Smt; Usb Connector Type Gct (Global Connector Technology) |
| Category | USB | ||
| Gender | Female / Jack | ||
| Mounting | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Surface Mount | |
| Voltage Rating | 48 volts |