USB TYPE C HORZ MID-MOUNT 6P KIT
USB TYPE C HORZ MID-MOUNT 6P KIT
USB TYPE C HORZ MID-MOUNT 6P KIT
USB CONN, TYPE C, RCPT, 6POS ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2073-USB4715-GF-A-KITCT-ND | 60AK9975 |
| Product Name | USB, DVI, HDMI Connector Assemblies | Usb Conn, Type C, Rcpt, 6Pos Rohs Compliant Gct (Global Connector Technology) |
| Category | USB | |
| Gender | Female / Jack | |
| Mounting | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | |
| Voltage Rating | 48 volts |