USBC REC 6W GF 1.6MM L6.5MM
USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (6+18 Dummy) Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (6+18 Dummy) Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (6+18 Dummy) Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
USB CONN, TYPE C, R/A RCPT, 6POS, SMT; USB Connector Type:USB Type C; USB Standard:-; Gender:Receptacle; No. of Positions:6Positions
USB CONN, TYPE C, R/A RCPT, 6POS, SMD/TH ROHS COMPLIANT: YES
USB CONN, TYPE C, R/A RCPT, 6POS, SMD/TH ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | USB4515-GF-A | 2073-USB4515-GF-ATR-ND | 71AJ7932 | 30AK7519 |
| Product Name | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | USB, DVI, HDMI Connector Assemblies | Usb Conn, Type C, R/a Rcpt, 6Pos, Smt; Usb Connector Type Gct (Global Connector Technology) | Usb Conn, Type C, R/a Rcpt, 6Pos, Smd/th Rohs Compliant Gct (Global Connector Technology) |
| Category | USB | |||
| Gender | Female / Jack | |||
| Mounting | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Surface Mount, Through Hole Mount | ||
| Voltage Rating | 48 volts |