USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
USBC REC 16W 3 1.6MM L6.5MM
USB CONN, 2.0 TYPE C, R/A RCPT, 16POS; USB Connector Type:USB Type C; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:16Position
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2073-USB4510-03-1-ACT-ND | USB4510-03-1-A | 70AJ0904 |
| Product Name | USB, DVI, HDMI Connector Assemblies | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | Usb Conn, 2.0 Type C, R/a Rcpt, 16Pos; Usb Connector Type Gct (Global Connector Technology) |
| Category | USB | ||
| Gender | Female / Jack | ||
| Mounting | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Surface Mount, Through Hole Mount | |
| Voltage Rating | 48 volts |