Global Connector Technology, Inc. Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) USB4505-03-0-A

Description
USBC REC 16W 3 1.0MM L6.5MM
Request a Quote Datasheet
Description
USBC REC 16W 3 1.0MM L6.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) - USB4505-03-0-A - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.)
USB4505-03-0-A
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) USB4505-03-0-A
USBC REC 16W 3 1.0MM L6.5MM

USBC REC 16W 3 1.0MM L6.5MM

Buy Now
USB, DVI, HDMI Connector Assemblies - 2073-USB4505-03-0-ACT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
2073-USB4505-03-0-ACT-ND
USB, DVI, HDMI Connector Assemblies 2073-USB4505-03-0-ACT-ND
USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle

USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 2073-USB4505-03-0-ADKR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
2073-USB4505-03-0-ADKR-ND
USB, DVI, HDMI Connector Assemblies 2073-USB4505-03-0-ADKR-ND
USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle

USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 2073-USB4505-03-0-ATR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
2073-USB4505-03-0-ATR-ND
USB, DVI, HDMI Connector Assemblies 2073-USB4505-03-0-ATR-ND
USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle

USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle

Buy Now Datasheet
Usb Conn, 2.0 Type C, R/a Rcpt, 16Pos; Usb Connector Type Gct (Global Connector Technology) - 70AJ0903 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0 Type C, R/a Rcpt, 16Pos; Usb Connector Type Gct (Global Connector Technology)
70AJ0903
Usb Conn, 2.0 Type C, R/a Rcpt, 16Pos; Usb Connector Type Gct (Global Connector Technology) 70AJ0903
USB CONN, 2.0 TYPE C, R/A RCPT, 16POS; USB Connector Type:USB Type C; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:16Position s; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle

USB CONN, 2.0 TYPE C, R/A RCPT, 16POS; USB Connector Type:USB Type C; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:16Positions; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number USB4505-03-0-A 2073-USB4505-03-0-ACT-ND 70AJ0903
Product Name Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) USB, DVI, HDMI Connector Assemblies Usb Conn, 2.0 Type C, R/a Rcpt, 16Pos; Usb Connector Type Gct (Global Connector Technology)
Category USB
Gender Female / Jack
Mounting Board Edge, Cutout; Surface Mount; Through Hole, Right Angle Surface Mount, Through Hole Mount
Voltage Rating 48 volts
Unlock Full Specs
to access all available technical data