Global Connector Technology, Inc. Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) USB4180-03-0120-C

Description
USBC PLG V H11MM 6PIN 1.2MM
Request a Quote Datasheet
Description
USBC PLG V H11MM 6PIN 1.2MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) - USB4180-03-0120-C - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.)
USB4180-03-0120-C
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) USB4180-03-0120-C
USBC PLG V H11MM 6PIN 1.2MM

USBC PLG V H11MM 6PIN 1.2MM

Buy Now
USB, DVI, HDMI Connector Assemblies - 2073-USB4180-03-0120-CCT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
2073-USB4180-03-0120-CCT-ND
USB, DVI, HDMI Connector Assemblies 2073-USB4180-03-0120-CCT-ND
USB-C PLUG, 6 PIN VERT H= 11MM S

USB-C PLUG, 6 PIN VERT H= 11MM S

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 2073-USB4180-03-0120-CTR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
2073-USB4180-03-0120-CTR-ND
USB, DVI, HDMI Connector Assemblies 2073-USB4180-03-0120-CTR-ND
USB-C PLUG, 6 PIN VERT H= 11MM S

USB-C PLUG, 6 PIN VERT H= 11MM S

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 2073-USB4180-03-0120-CDKR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
2073-USB4180-03-0120-CDKR-ND
USB, DVI, HDMI Connector Assemblies 2073-USB4180-03-0120-CDKR-ND
USB-C PLUG, 6 PIN VERT H= 11MM S

USB-C PLUG, 6 PIN VERT H= 11MM S

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number USB4180-03-0120-C 2073-USB4180-03-0120-CCT-ND
Product Name Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) USB, DVI, HDMI Connector Assemblies
Category USB
Gender Male / Plug
Mounting Surface Mount, Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - RIGHT ANGLE - 51796-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
USB Connectors - 1734328-1 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
8 suppliers
PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCK-FL2G-M - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details