USBC REC 3 VRT 24P SMT 2.3MM
USB 3.2 TYPE-C RECPT VERT SMT 2.
USB 3.2 TYPE-C RECPT VERT SMT 2.
USB 3.2 TYPE-C RECPT VERT SMT 2.
USB CONN, 3.2 TYPE C, RCPT, 24POS; USB Connector Type:USB Type C; USB Standard:USB 3.2; Gender:Receptacle; No. of Positions:24Position
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | USB4160-03-0230-C | 2073-USB4160-03-0230-CCT-ND | 47AK6337 |
| Product Name | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | USB, DVI, HDMI Connector Assemblies | Usb Conn, 3.2 Type C, Rcpt, 24Pos; Usb Connector Type Gct (Global Connector Technology) |
| Category | USB | ||
| Gender | Female / Jack | ||
| Mounting | Surface Mount, Through Hole | Surface Mount, Through Hole Mount | |
| Voltage Rating | 48 volts |