USB Connectors USB Type C, Plug, SMT , G/F, Vertical Mount, T & R Product overview: USB4151-GF-C from GCT is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-USB4151-GF-C can be used for catalog matching and distributor lookup.
USB-C (USB TYPE-C) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Plug Connector 24 Position Surface Mount, Through Hole
USB-C (USB TYPE-C) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Plug Connector 24 Position Surface Mount, Through Hole
USB-C (USB TYPE-C) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Plug Connector 24 Position Surface Mount, Through Hole
Win Source Part Number: 1341143-USB4151-GF-C
Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Series: USB4151
Features: Board Guide, Pick and Place Cap, Solder Retention Tab
Connector Type: USB-C (USB TYPE-C)
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel
Number of Contacts: 24
Gender: Plug
Specifications: USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0) )
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 400
Voltage - Rated: 20VDC
Mounting Feature: Vertical
Mating Cycles: 10000
Insulation Color: Black
Mounting Type: Surface Mount, Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Shell/Shielding Material: Steel (SUS304)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.25A, 1.25A, 5A, 6.25A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: GCT
Base Product Number: USB4151
USB CONN, 3.1 TYPE C, PLUG, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Plug; No. of Positions:24Position
USB CONN, 3.1 TYPE C,PLUG,24POS; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Plug; No. of Positions:24Position
USB CONN, 3.1 TYPE C, PLUG, 24POS, SMT ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2032-USB4151-GF-C | 2073-USB4151-GF-CTR-ND | 1341143-USB4151-GF-C | 86AH2023 | 12AJ7328 |
| Product Name | Electronic Connector | USB, DVI, HDMI Connector Assemblies | Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies | Usb Conn, 3.1 Type C, Plug, 24Pos, Smt; Usb Connector Type Gct (Global Connector Technology) | Usb Conn, 3.1 Type C, Plug, 24Pos, Smt Rohs Compliant Gct (Global Connector Technology) |
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Voltage Rating | 48 volts | 48 volts | 20 volts | ||
| Current Rating | 5.0 amps | 5.0 amps | 0.2 to 6.2 amps | ||
| Category | USB |