USB 2.0 TYPE-C RECPT VERT SMT 2.
USB 2.0 TYPE-C RECPT VERT SMT 2.
USB 2.0 TYPE-C RECPT VERT SMT 2.
USBC REC 3 VRT16P SMT 2.3MM
USB CONN, 2.0 TYPE C, RCPT, 16POS; USB Connector Type:USB Type C; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:16Position
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2073-USB4145-03-0230-CCT-ND | USB4145-03-0230-C | 47AK6334 |
| Product Name | USB, DVI, HDMI Connector Assemblies | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | Usb Conn, 2.0 Type C, Rcpt, 16Pos; Usb Connector Type Gct (Global Connector Technology) |
| Category | USB | ||
| Gender | Female / Jack | ||
| Mounting | Surface Mount, Through Hole | Surface Mount, Through Hole Mount | |
| Voltage Rating | 48 volts |