USBC RECGF VRT6P2.3MM H6.5MM
USB-C (USB TYPE-C) Receptacle Connector 24 (6+18 Dummy) Position Surface Mount, Through Hole
USB-C (USB TYPE-C) Receptacle Connector 24 (6+18 Dummy) Position Surface Mount, Through Hole
USB-C (USB TYPE-C) Receptacle Connector 24 (6+18 Dummy) Position Surface Mount, Through Hole
USB CONN, RCPT, 24P6C, SMT/TH, 2.3MM; USB Connector Type:USB Type C; USB Standard:-; Gender:Receptacle; No. of Positions:6Positions
USB CONN, RCPT, 24P6C, SMT/TH, 2.3MM; USB Connector Type:USB Type C; USB Standard:-; Gender:Receptacle; No. of Positions:6Positions
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | USB4140-GF-0230-C | 2073-USB4140-GF-0230-CDKR-ND | 26AK7779 |
| Product Name | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | USB, DVI, HDMI Connector Assemblies | Usb Conn, Rcpt, 24P6C, Smt/th, 2.3Mm; Usb Connector Type Gct (Global Connector Technology) |
| Category | USB | ||
| Gender | Female / Jack | ||
| Mounting | Surface Mount, Through Hole | Surface Mount, Through Hole Mount | |
| Voltage Rating | 48 volts |