USB-C (USB TYPE-C) Receptacle Connector 24 (6+18 Dummy) Position Surface Mount, Through Hole
USB-C (USB TYPE-C) Receptacle Connector 24 (6+18 Dummy) Position Surface Mount, Through Hole
USB-C (USB TYPE-C) Receptacle Connector 24 (6+18 Dummy) Position Surface Mount, Through Hole
USBC RECGF VRT 6P 1.7MM H6.5MM
USB CONN, RCPT, 24P6C, SMT/TH, 1.7MM; USB Connector Type:USB Type C; USB Standard:-; Gender:Receptacle; No. of Positions:6Positions
USB CONN, RCPT, 24P6C, SMT/TH, 1.7MM; USB Connector Type:USB Type C; USB Standard:-; Gender:Receptacle; No. of Positions:6Positions
USB CONN, RCPT, 24P6C, SMT/TH, 1.7MM ROHS COMPLIANT: YES
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2073-USB4140-GF-0170-CCT-ND | USB4140-GF-0170-C | 26AK7778 | 33AK9520 |
| Product Name | USB, DVI, HDMI Connector Assemblies | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | Usb Conn, Rcpt, 24P6C, Smt/th, 1.7Mm; Usb Connector Type Gct (Global Connector Technology) | Usb Conn, Rcpt, 24P6C, Smt/th, 1.7Mm Rohs Compliant Gct (Global Connector Technology) |
| Category | USB | |||
| Gender | Female / Jack | |||
| Mounting | Surface Mount, Through Hole | Surface Mount, Through Hole Mount | ||
| Voltage Rating | 48 volts |