CONN RCPT TYPE C 6POS SMD Product overview: USB4130-GF-C from GCT is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-USB4130-GF-C can be used for catalog matching and distributor lookup.
USBC REC GFVER 6P SMTH6.5MMTR
USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (6+18 Dummy) Position Surface Mount, Through Hole
USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (6+18 Dummy) Position Surface Mount, Through Hole
USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (6+18 Dummy) Position Surface Mount, Through Hole
USB CONN, TYPE C, RCPT, 6POS, SMT; USB Connector Type:USB Type C; USB Standard:-; Gender:Receptacle; No. of Positions:6Positions
USB CONN, TYPE C, RCPT, 6POS, SMT; USB Connector Type:USB Type C; USB Standard:-; Gender:Receptacle; No. of Positions:6Positions
USB CONN, TYPE C, RCPT, 6WAY, SMT ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 312-USB4130-GF-C | USB4130-GF-C | 2073-USB4130-GF-CCT-ND | 24AJ5647 | 31AJ0059 |
| Product Name | SMD Electronic Connector | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | USB, DVI, HDMI Connector Assemblies | Usb Conn, Type C, Rcpt, 6Pos, Smt; Usb Connector Type Gct (Global Connector Technology) | Usb Conn, Type C, Rcpt, 6Way, Smt Rohs Compliant Gct (Global Connector Technology) |
| Termination | Solder | ||||
| Voltage Rating | 48 volts | 48 volts | |||
| Current Rating | 3.0 amps | 3.0 amps | |||
| Category | USB |