Global Connector Technology, Inc. USB, DVI, HDMI Connector Assemblies USB4125-GF-A

Description
USB-C (USB TYPE-C) Receptacle Connector 24 (6+18 Dummy) Position Surface Mount, Right Angle; Through Hole
Request a Quote Datasheet
Description
USB-C (USB TYPE-C) Receptacle Connector 24 (6+18 Dummy) Position Surface Mount, Right Angle; Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - 2073-USB4125-GF-ATR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
2073-USB4125-GF-ATR-ND
USB, DVI, HDMI Connector Assemblies 2073-USB4125-GF-ATR-ND
USB-C (USB TYPE-C) Receptacle Connector 24 (6+18 Dummy) Position Surface Mount, Right Angle; Through Hole

USB-C (USB TYPE-C) Receptacle Connector 24 (6+18 Dummy) Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 2073-USB4125-GF-ACT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
2073-USB4125-GF-ACT-ND
USB, DVI, HDMI Connector Assemblies 2073-USB4125-GF-ACT-ND
USB-C (USB TYPE-C) Receptacle Connector 24 (6+18 Dummy) Position Surface Mount, Right Angle; Through Hole

USB-C (USB TYPE-C) Receptacle Connector 24 (6+18 Dummy) Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 2073-USB4125-GF-ADKR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
2073-USB4125-GF-ADKR-ND
USB, DVI, HDMI Connector Assemblies 2073-USB4125-GF-ADKR-ND
USB-C (USB TYPE-C) Receptacle Connector 24 (6+18 Dummy) Position Surface Mount, Right Angle; Through Hole

USB-C (USB TYPE-C) Receptacle Connector 24 (6+18 Dummy) Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
312-USB4125-GF-A
SMD Electronic Connector 312-USB4125-GF-A
CONN RCPT TYPE C 6P SMD RA Product overview: USB4125-GF-A from GCT is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-USB4125-GF-A can be used for catalog matching and distributor lookup.

CONN RCPT TYPE C 6P SMD RA Product overview: USB4125-GF-A from GCT is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-USB4125-GF-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) - USB4125-GF-A - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.)
USB4125-GF-A
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) USB4125-GF-A
USBC REC GF RA 6P H3.16MM TR

USBC REC GF RA 6P H3.16MM TR

Buy Now
Usb Conn, 2.0 Type C, Rcpt, 6Pos, Smt; Usb Connector Type Gct (Global Connector Technology) - 08AJ1663 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0 Type C, Rcpt, 6Pos, Smt; Usb Connector Type Gct (Global Connector Technology)
08AJ1663
Usb Conn, 2.0 Type C, Rcpt, 6Pos, Smt; Usb Connector Type Gct (Global Connector Technology) 08AJ1663
USB CONN, 2.0 TYPE C, RCPT, 6POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:6Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

USB CONN, 2.0 TYPE C, RCPT, 6POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:6Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Usb Conn, 2.0 Type C,r/a Rcpt,6Pos; Usb Connector Type Gct (Global Connector Technology) - 71AJ9395 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0 Type C,r/a Rcpt,6Pos; Usb Connector Type Gct (Global Connector Technology)
71AJ9395
Usb Conn, 2.0 Type C,r/a Rcpt,6Pos; Usb Connector Type Gct (Global Connector Technology) 71AJ9395
USB CONN, 2.0 TYPE C,R/A RCPT,6POS; USB Connector Type:USB Type C; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:6Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

USB CONN, 2.0 TYPE C,R/A RCPT,6POS; USB Connector Type:USB Type C; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:6Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2073-USB4125-GF-ATR-ND 312-USB4125-GF-A USB4125-GF-A 08AJ1663
Product Name USB, DVI, HDMI Connector Assemblies SMD Electronic Connector Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) Usb Conn, 2.0 Type C, Rcpt, 6Pos, Smt; Usb Connector Type Gct (Global Connector Technology)
Category USB
Gender Female / Jack
Mounting Surface Mount, Right Angle; Through Hole Surface Mount
Voltage Rating 48 volts 48 volts
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data