USBC RECGFRA 6P1.9MMH3.16TR
USB-C (USB TYPE-C) Receptacle Connector 24 (6+18 Dummy) Position Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) Receptacle Connector 24 (6+18 Dummy) Position Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) Receptacle Connector 24 (6+18 Dummy) Position Surface Mount, Right Angle; Through Hole
Alternative Parts (Cross-Reference): Cross
Manufacturer: GCT
Category: Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies
Series: USB4125
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Connector Type: USB-C (USB TYPE-C)
Number of Contacts: 24 (6+18 Dummy)
Gender: Receptacle)
Mounting Type: Surface Mount, Right Angle; Through Hole
CONN RCPT TYPE C 6P SMD RA Product overview: USB4125-GF-A-0190 from GCT is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-USB4125-GF-A-019
USB CONN, TYPE C, R/A RCPT, 6POS, SMT/TH ROHS COMPLIANT: YES
USB CONN, TYPE C, RCPT, 6POS, SMT; USB Connector Type:USB Type C; USB Standard:-; Gender:Receptacle; No. of Positions:6Positions
| Heilind Electronics, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | USB4125-GF-A-0190 | 2073-USB4125-GF-A-0190TR-ND | 312-USB4125-GF-A-0190 | 60AJ4634 | 56AJ0230 | |
| Product Name | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | USB, DVI, HDMI Connector Assemblies | Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies | SMD Electronic Connector | Usb Conn, Type C, R/a Rcpt, 6Pos, Smt/th Rohs Compliant Gct (Global Connector Technology) | Usb Conn, Type C, Rcpt, 6Pos, Smt; Usb Connector Type Gct (Global Connector Technology) |
| Category | USB | |||||
| Gender | Female / Jack | |||||
| Mounting | Surface Mount, Right Angle; Through Hole | Surface Mount, Right Angle; Through Hole | Surface Mount, Through Hole Mount | |||
| Voltage Rating | 48 volts | 48 volts | ||||
| Current Rating | 3.0 amps | 3.0 amps |