Global Connector Technology, Inc. Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) USB4120-03-C

Description
USBC REC 3 VERT 16P TRC H9.25
Request a Quote Datasheet
Description
USBC REC 3 VERT 16P TRC H9.25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) - USB4120-03-C - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.)
USB4120-03-C
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) USB4120-03-C
USBC REC 3 VERT 16P TRC H9.25

USBC REC 3 VERT 16P TRC H9.25

Buy Now
Connectors, Interconnects- USB, DVI, HDMI Connectors -USB, DVI, HDMI -Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- USB, DVI, HDMI Connectors -USB, DVI, HDMI -Connector Assemblies
Connectors, Interconnects- USB, DVI, HDMI Connectors -USB, DVI, HDMI -Connector Assemblies
Manufacturer: GCT Category: Connectors, Interconnects- USB, DVI, HDMI Connectors -USB, DVI, HDMI -Connector Assemblies Series: USB4120 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: USB-C (USB TYPE-C) Number of Contacts: 24 (16+8 Dummy) Gender: Receptacle Mounting Type: Surface Mount, Through Hole Termination: Solder

Manufacturer: GCT
Category: Connectors, Interconnects- USB, DVI, HDMI Connectors -USB, DVI, HDMI -Connector Assemblies
Series: USB4120
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: USB-C (USB TYPE-C)
Number of Contacts: 24 (16+8 Dummy)
Gender: Receptacle
Mounting Type: Surface Mount, Through Hole
Termination: Solder

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
312-USB4120-03-C
SMD Electronic Connector 312-USB4120-03-C
CONN RCPT USB2.0 TYP C 24POS SMD Product overview: USB4120-03-C from GCT is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-USB4120-03-C can be used for catalog matching and distributor lookup.

CONN RCPT USB2.0 TYP C 24POS SMD Product overview: USB4120-03-C from GCT is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-USB4120-03-C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - 2073-USB4120-03-CCT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
2073-USB4120-03-CCT-ND
USB, DVI, HDMI Connector Assemblies 2073-USB4120-03-CCT-ND
USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Surface Mount, Through Hole

USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Surface Mount, Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 2073-USB4120-03-CDKR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
2073-USB4120-03-CDKR-ND
USB, DVI, HDMI Connector Assemblies 2073-USB4120-03-CDKR-ND
USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Surface Mount, Through Hole

USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Surface Mount, Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 2073-USB4120-03-CTR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
2073-USB4120-03-CTR-ND
USB, DVI, HDMI Connector Assemblies 2073-USB4120-03-CTR-ND
USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Surface Mount, Through Hole

USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Surface Mount, Through Hole

Buy Now Datasheet
Usb Conn, 2.0 Type C, Rcpt, 16Pos, Smt; Usb Connector Type Gct (Global Connector Technology) - 08AJ1662 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0 Type C, Rcpt, 16Pos, Smt; Usb Connector Type Gct (Global Connector Technology)
08AJ1662
Usb Conn, 2.0 Type C, Rcpt, 16Pos, Smt; Usb Connector Type Gct (Global Connector Technology) 08AJ1662
USB CONN, 2.0 TYPE C, RCPT, 16POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:16Position s; Connector Mounting:Surface Mount; Orientation:Vertical ; Contact Material:Copper Alloy RoHS Compliant: Yes

USB CONN, 2.0 TYPE C, RCPT, 16POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:16Positions; Connector Mounting:Surface Mount; Orientation:Vertical; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Usb Conn, 2.0 Type C, Rcpt, 16Pos, Smt Rohs Compliant Gct (Global Connector Technology) - 24AJ2491 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0 Type C, Rcpt, 16Pos, Smt Rohs Compliant Gct (Global Connector Technology)
24AJ2491
Usb Conn, 2.0 Type C, Rcpt, 16Pos, Smt Rohs Compliant Gct (Global Connector Technology) 24AJ2491
USB CONN, 2.0 TYPE C, RCPT, 16POS, SMT ROHS COMPLIANT: YES

USB CONN, 2.0 TYPE C, RCPT, 16POS, SMT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Usb Conn, 2.0 Type C, Rcpt, 16Pos, Smt Rohs Compliant Gct (Global Connector Technology) - 24AJ2490 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0 Type C, Rcpt, 16Pos, Smt Rohs Compliant Gct (Global Connector Technology)
24AJ2490
Usb Conn, 2.0 Type C, Rcpt, 16Pos, Smt Rohs Compliant Gct (Global Connector Technology) 24AJ2490
USB CONN, 2.0 TYPE C, RCPT, 16POS, SMT ROHS COMPLIANT: YES

USB CONN, 2.0 TYPE C, RCPT, 16POS, SMT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number USB4120-03-C 312-USB4120-03-C 2073-USB4120-03-CCT-ND 08AJ1662 24AJ2491
Product Name Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) Connectors, Interconnects- USB, DVI, HDMI Connectors -USB, DVI, HDMI -Connector Assemblies SMD Electronic Connector USB, DVI, HDMI Connector Assemblies Usb Conn, 2.0 Type C, Rcpt, 16Pos, Smt; Usb Connector Type Gct (Global Connector Technology) Usb Conn, 2.0 Type C, Rcpt, 16Pos, Smt Rohs Compliant Gct (Global Connector Technology)
Connector Type USB USB USB
Termination Solder Solder
Mounting Surface Mount, Through Hole Surface Mount, Through Hole Surface Mount
Voltage Rating 48 volts 48 volts
Unlock Full Specs
to access all available technical data