Global Connector Technology, Inc. Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) USB4110-GF-A

Description
USBC 2.0 REC SMT G/F RA TMNTTR
Request a Quote Datasheet
Description
USBC 2.0 REC SMT G/F RA TMNTTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) - USB4110-GF-A - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.)
USB4110-GF-A
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) USB4110-GF-A
USBC 2.0 REC SMT G/F RA TMNTTR

USBC 2.0 REC SMT G/F RA TMNTTR

Buy Now
Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies
Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies
Alternative Parts (Cross-Reference): Cross Manufacturer: GCT Category: Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies Series: USB4110 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Connector Type: USB-C (USB TYPE-C) Number of Contacts: 24 (16+8 Dummy) Gender: Receptacle Mounting Type: Surface Mount, Right Angle

Alternative Parts (Cross-Reference): Cross
Manufacturer: GCT
Category: Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies
Series: USB4110
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Connector Type: USB-C (USB TYPE-C)
Number of Contacts: 24 (16+8 Dummy)
Gender: Receptacle
Mounting Type: Surface Mount, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 2073-USB4110-GF-A-1-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
2073-USB4110-GF-A-1-ND
USB, DVI, HDMI Connector Assemblies 2073-USB4110-GF-A-1-ND
USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Surface Mount, Right Angle

USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Surface Mount, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 2073-USB4110-GF-A-2-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
2073-USB4110-GF-A-2-ND
USB, DVI, HDMI Connector Assemblies 2073-USB4110-GF-A-2-ND
USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Surface Mount, Right Angle

USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Surface Mount, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 2073-USB4110-GF-A-6-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
2073-USB4110-GF-A-6-ND
USB, DVI, HDMI Connector Assemblies 2073-USB4110-GF-A-6-ND
USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Surface Mount, Right Angle

USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Surface Mount, Right Angle

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
312-USB4110-GF-A
SMD Electronic Connector 312-USB4110-GF-A
CONN RCP USB2.0 TYP C 24P SMD RA Product overview: USB4110-GF-A from GCT is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-USB4110-GF-A can be used for catalog matching and distributor lookup.

CONN RCP USB2.0 TYP C 24P SMD RA Product overview: USB4110-GF-A from GCT is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-USB4110-GF-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Usb Conn, 2.0 Type C, Rcpt, 16Pos, Smt; Usb Connector Type Gct (Global Connector Technology) - 86AH2022 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0 Type C, Rcpt, 16Pos, Smt; Usb Connector Type Gct (Global Connector Technology)
86AH2022
Usb Conn, 2.0 Type C, Rcpt, 16Pos, Smt; Usb Connector Type Gct (Global Connector Technology) 86AH2022
USB CONN, 2.0 TYPE C, RCPT, 16POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:16Position s; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

USB CONN, 2.0 TYPE C, RCPT, 16POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:16Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Usb Conn, 2.0 Type C,r/a Rcpt,16Pos; Usb Connector Type Gct (Global Connector Technology) - 71AJ9394 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0 Type C,r/a Rcpt,16Pos; Usb Connector Type Gct (Global Connector Technology)
71AJ9394
Usb Conn, 2.0 Type C,r/a Rcpt,16Pos; Usb Connector Type Gct (Global Connector Technology) 71AJ9394
USB CONN, 2.0 TYPE C,R/A RCPT,16POS; USB Connector Type:USB Type C; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:16Position s; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

USB CONN, 2.0 TYPE C,R/A RCPT,16POS; USB Connector Type:USB Type C; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:16Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number USB4110-GF-A 2073-USB4110-GF-A-1-ND 312-USB4110-GF-A 86AH2022
Product Name Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies USB, DVI, HDMI Connector Assemblies SMD Electronic Connector Usb Conn, 2.0 Type C, Rcpt, 16Pos, Smt; Usb Connector Type Gct (Global Connector Technology)
Connector Type USB USB
Mounting Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount
Category USB
Gender Female / Jack
Voltage Rating 48 volts 48 volts
Unlock Full Specs
to access all available technical data