USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Surface Mount, Right Angle; Through Hole
CONN RCP USB2.0 TYP C 24P SMD RA Product overview: USB4105-GF-A from GCT is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-USB4105-GF-A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1341234-USB4105-GF-A
Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Series: USB4105
Features: Board Guide, Solder Retention Tab
Connector Type: USB-C (USB TYPE-C)
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel
Number of Contacts: 24 (16+8 Dummy)
Gender: Receptacle
Specifications: USB 2.0
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 800
Voltage - Rated: 48VDC
Mounting Feature: Horizontal
Mating Cycles: 20000
Insulation Color: Black
Mounting Type: Surface Mount, Right Angle; Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Shell/Shielding Material: Steel, Stainless
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.25A, 1.25A, 5A, 6.25A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: GCT
Base Product Number: USB4105
USBC2.0 RECSMT 0.95MMTH MNTTR
USB CONN, 2.0 TYPE C, RCPT, 16POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:16Position
USB CONN, 2.0 TYPE C,R/A RCPT,16POS; USB Connector Type:USB Type C; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:16Position
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2073-USB4105-GF-ATR-ND | 312-USB4105-GF-A | 1341234-USB4105-GF-A | USB4105-GF-A | 86AH2021 |
| Product Name | USB, DVI, HDMI Connector Assemblies | SMD Electronic Connector | Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | Usb Conn, 2.0 Type C, Rcpt, 16Pos, Smt; Usb Connector Type Gct (Global Connector Technology) |
| Category | USB | ||||
| Gender | Female / Jack | ||||
| Mounting | Surface Mount, Right Angle; Through Hole | Surface Mount, Right Angle; Through Hole | Surface Mount, Through Hole Mount | ||
| Voltage Rating | 48 volts | 48 volts | 48 volts | ||
| Current Rating | 5.0 amps | 5.0 amps | 0.2 to 6.2 amps |