USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Surface Mount, Right Angle; Through Hole
USBC2.0 RECSMT 0.6MM TH MNTTR
USB CONN, 2.0 TYPE C, RCPT, 16POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:16Position
USB CONN, 2.0 TYPE C, R/A RCPT, 16POS ROHS COMPLIANT: YES
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2073-USB4105-GF-A-060CT-ND | USB4105-GF-A-060 | 56AJ0228 | 60AJ4630 |
| Product Name | USB, DVI, HDMI Connector Assemblies | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | Usb Conn, 2.0 Type C, Rcpt, 16Pos, Smt; Usb Connector Type Gct (Global Connector Technology) | Usb Conn, 2.0 Type C, R/a Rcpt, 16Pos Rohs Compliant Gct (Global Connector Technology) |
| Category | USB | |||
| Gender | Female / Jack | |||
| Mounting | Surface Mount, Right Angle; Through Hole | Surface Mount, Through Hole Mount | ||
| Voltage Rating | 48 volts |