USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
USBC REC 3 HSMT TOP MNT 7.9MM
USB CONN, 3.2 TYPE C, RCPT, 24POS, SMT ROHS COMPLIANT: YES
USB CONN, 3.2 TYPE C, RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.2; Gender:Receptacle; No. of Positions:24Position
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2073-USB4080-03-ACT-ND | USB4080-03-A | 74AJ5823 | 59AJ3622 |
| Product Name | USB, DVI, HDMI Connector Assemblies | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | Usb Conn, 3.2 Type C, Rcpt, 24Pos, Smt Rohs Compliant Gct (Global Connector Technology) | Usb Conn, 3.2 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Gct (Global Connector Technology) |
| Category | USB | |||
| Gender | Female / Jack | |||
| Mounting | Surface Mount, Right Angle; Through Hole | Surface Mount, Through Hole Mount | ||
| Voltage Rating | 48 volts |