USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
USB CONNECTOR, 3.1 TYPE C, RCPT, THT/SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Position
USB CONNECTOR, 3.1 TYPE C, RCPT, THT/SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Ways; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Horizont
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2073-USB4065-30-ACT-ND | 83Y8699 |
| Product Name | USB, DVI, HDMI Connector Assemblies | Usb Connector, 3.1 Type C, Rcpt, Tht/smt; Usb Connector Type Gct (Global Connector Technology) |
| Category | USB | |
| Gender | Female / Jack | |
| Mounting | Surface Mount, Right Angle; Through Hole | Surface Mount, Through Hole Mount |
| Voltage Rating | 20 volts |