Global Connector Technology, Inc. USB, DVI, HDMI Connector Assemblies USB3505-30-A-KIT

Description
USB - micro B USB 2.0 Receptacle Connector 5 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
Request a Quote Datasheet
Description
USB - micro B USB 2.0 Receptacle Connector 5 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - 2073-USB3505-30-A-KITDKR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
2073-USB3505-30-A-KITDKR-ND
USB, DVI, HDMI Connector Assemblies 2073-USB3505-30-A-KITDKR-ND
USB - micro B USB 2.0 Receptacle Connector 5 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle

USB - micro B USB 2.0 Receptacle Connector 5 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 2073-USB3505-30-A-KITTR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
2073-USB3505-30-A-KITTR-ND
USB, DVI, HDMI Connector Assemblies 2073-USB3505-30-A-KITTR-ND
USB - micro B USB 2.0 Receptacle Connector 5 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle

USB - micro B USB 2.0 Receptacle Connector 5 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 2073-USB3505-30-A-KITCT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
2073-USB3505-30-A-KITCT-ND
USB, DVI, HDMI Connector Assemblies 2073-USB3505-30-A-KITCT-ND
USB - micro B USB 2.0 Receptacle Connector 5 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle

USB - micro B USB 2.0 Receptacle Connector 5 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle

Buy Now Datasheet
Usb Sealed Conn, Receptacle, 5Pos, Smt; Usb Connector Type Gct (Global Connector Technology) - 86AH2020 - Newark, An Avnet Company
Chicago, IL, United States
Usb Sealed Conn, Receptacle, 5Pos, Smt; Usb Connector Type Gct (Global Connector Technology)
86AH2020
Usb Sealed Conn, Receptacle, 5Pos, Smt; Usb Connector Type Gct (Global Connector Technology) 86AH2020
USB SEALED CONN, RECEPTACLE, 5POS, SMT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; IP Rating:IP67

USB SEALED CONN, RECEPTACLE, 5POS, SMT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; IP Rating:IP67

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 2073-USB3505-30-A-KITDKR-ND 86AH2020
Product Name USB, DVI, HDMI Connector Assemblies Usb Sealed Conn, Receptacle, 5Pos, Smt; Usb Connector Type Gct (Global Connector Technology)
Category USB
Connector Type USB - micro B USB
Gender Female / Jack
Mounting Board Edge, Cutout; Surface Mount; Through Hole, Right Angle Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

USB Type C - 10157529-00111LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector; USB
Voltage Rating 30 volts
Current Rating 0.2 to 5.0 amps
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCI-MYG-M51 - kTB Solutions
Specs
Connector Type BMA; BMA Male
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
PCB Cable Mount Twinax Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Coaxial Connector; Military Connector
View Details