Global Connector Technology, Inc. USB, DVI, HDMI Connector Assemblies USB3500-30-A-KIT

Description
USB - micro B USB 2.0 Receptacle Connector 5 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
Request a Quote Datasheet
Description
USB - micro B USB 2.0 Receptacle Connector 5 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - 2073-USB3500-30-A-KITCT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
2073-USB3500-30-A-KITCT-ND
USB, DVI, HDMI Connector Assemblies 2073-USB3500-30-A-KITCT-ND
USB - micro B USB 2.0 Receptacle Connector 5 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle

USB - micro B USB 2.0 Receptacle Connector 5 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 2073-USB3500-30-A-KITDKR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
2073-USB3500-30-A-KITDKR-ND
USB, DVI, HDMI Connector Assemblies 2073-USB3500-30-A-KITDKR-ND
USB - micro B USB 2.0 Receptacle Connector 5 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle

USB - micro B USB 2.0 Receptacle Connector 5 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 2073-USB3500-30-A-KITTR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
2073-USB3500-30-A-KITTR-ND
USB, DVI, HDMI Connector Assemblies 2073-USB3500-30-A-KITTR-ND
USB - micro B USB 2.0 Receptacle Connector 5 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle

USB - micro B USB 2.0 Receptacle Connector 5 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle

Buy Now Datasheet
Usb Conn, 2.0 Type B, Rcpt, 5Pos, Smt; Usb Connector Type Gct (Global Connector Technology) - 49AJ9999 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0 Type B, Rcpt, 5Pos, Smt; Usb Connector Type Gct (Global Connector Technology)
49AJ9999
Usb Conn, 2.0 Type B, Rcpt, 5Pos, Smt; Usb Connector Type Gct (Global Connector Technology) 49AJ9999
USB CONN, 2.0 TYPE B, RCPT, 5POS, SMT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle

USB CONN, 2.0 TYPE B, RCPT, 5POS, SMT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 2073-USB3500-30-A-KITCT-ND 49AJ9999
Product Name USB, DVI, HDMI Connector Assemblies Usb Conn, 2.0 Type B, Rcpt, 5Pos, Smt; Usb Connector Type Gct (Global Connector Technology)
Category USB
Connector Type USB - micro B USB
Gender Female / Jack
Mounting Board Edge, Cutout; Surface Mount; Through Hole, Right Angle Surface Mount, Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Coaxial Connectors - 1222193 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug
Termination Solder
View Details
PwrBlade ® - 51915-185LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
Turret Connectors - 36-11250-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers