USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Through Hole
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Through Hole
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Through Hole
MICRO USB CONN, 2.0 TYPE B, RCPT, 5POS; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions
MICRO B SKT VERT MID MOUNT H=3.95 SMT GF 0.8MM STAKE T+R+C ROHS COMPLIANT: YES
MICRO USB CONN, 2.0 TYPE B RCPT, 5P, SMT ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2073-USB3190-GF-CCT-ND | 71AJ9625 | 42AJ1762 | 90AJ6842 |
| Product Name | USB, DVI, HDMI Connector Assemblies | Micro Usb Conn, 2.0 Type B, Rcpt, 5Pos; Usb Connector Type Gct (Global Connector Technology) | Micro B Skt Vert Mid Mount H=3.95 Smt Gf 0.8Mm Stake T+R+C Rohs Compliant Gct (Global Connector Technology) | Micro Usb Conn, 2.0 Type B Rcpt, 5P, Smt Rohs Compliant Gct (Global Connector Technology) |
| Category | USB | |||
| Connector Type | USB - micro B | Micro Connector and Nano Connector; USB | Micro Connector and Nano Connector | Micro Connector and Nano Connector; USB |
| Gender | Female / Jack | |||
| Mounting | Surface Mount, Through Hole | Surface Mount |