MICRO B SKT VERT SMT 30" 4X1.7MM Product overview: USB3180-30-C from GCT is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-USB3180-30-C can be used for catalog matching and distributor lookup.
Win Source Part Number: 1380239-USB3180-30-C
Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: GCT
Series: USB3180
Package: Tape & Reel
Product Status: Active
Features: Board Guide, Pick and Place Cap
Base Product Number: USB3180
Mounting Type: Surface Mount, Through Hole
HTSUS: 8536.69.4040
Voltage - Rated: 30VAC
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 1A, 1.8A
Shielding: Shielded
Contact Finish: Gold
Connector Type: USB - micro B
Termination: Solder
Material Flammability Rating: UL94 V-0
Insulation Color: Black
Mounting Feature: Vertical
Gender: Receptacle
Mating Cycles: 10000
Specifications: USB 2.0
Number of Contacts: 5
Number of Ports: 1
Shell/Shielding Material: Steel, Stainless
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Through Hole
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Through Hole
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Through Hole
MICRO USB, 2.0 TYPE B, RCPT, 5POS, SMT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions
MICRO USB, 2.0 TYPE B, RCPT, 5POS, SMT ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 312-USB3180-30-C | 1380239-USB3180-30-C | 2073-USB3180-30-CCT-ND | 86AH2019 | 12AJ7320 |
| Product Name | Electronic Connector | Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies | USB, DVI, HDMI Connector Assemblies | Micro Usb, 2.0 Type B, Rcpt, 5Pos, Smt; Usb Connector Type Gct (Global Connector Technology) | Micro Usb, 2.0 Type B, Rcpt, 5Pos, Smt Rohs Compliant Gct (Global Connector Technology) |
| Termination | Solder | Solder | |||
| Voltage Rating | 30 volts | 30 volts | 30 volts | ||
| Current Rating | 1.8 amps | 1.0 to 1.8 amps | 1.0 to 1.8 amps | ||
| Connector Type | USB | USB - micro B | Micro Connector and Nano Connector; USB | Micro Connector and Nano Connector; USB |