Win Source Part Number: 1380238-USB3150-30-1
Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
Mfr: GCT
Series: USB3150
Package: Tape & Reel
Product Status: Active
Base Product Number: USB3150
Mounting Type: Through Hole
HTSUS: 8536.69.4040
Voltage - Rated: 30VAC
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 1A, 1.8A
Shielding: Shielded
Contact Finish: Gold
Connector Type: USB - micro B
Termination: Solder
Material Flammability Rating: UL94 V-0
Insulation Color: Black
Mounting Feature: Vertical
Gender: Plug
Mating Cycles: 10000
Specifications: USB 2.0
Number of Contacts: 5
Number of Ports: 1
Shell/Shielding Material: Steel, Stainless
USB - micro B USB 2.0 Plug Connector 5 Position Through Hole
USB - micro B USB 2.0 Plug Connector 5 Position Through Hole
USB - micro B USB 2.0 Plug Connector 5 Position Through Hole
MICRO USB, 2.0 TYPE B, PLUG, TH; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Plug; No. of Positions:5Positions
MICRO USB CONN, 2.0, TYPE B,PLUG,5POS; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Plug; No. of Positions:5Positions
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1380238-USB3150-30-130-A | 2073-USB3150-30-130-ACT-ND | 49Y1723 |
| Product Name | Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies | USB, DVI, HDMI Connector Assemblies | Micro Usb, 2.0 Type B, Plug, Th; Usb Connector Type Gct (Global Connector Technology) |
| Connector Type | USB | USB - micro B | Micro Connector and Nano Connector; USB |
| Termination | Solder | ||
| Mounting | Through Hole | Through Hole | Through Hole Mount |
| Voltage Rating | 30 volts | 30 volts |