MICROB SKT V TH 30 2.3MM TR
USB - micro B USB 2.0 Receptacle Connector 5 Position Through Hole
USB - micro B USB 2.0 Receptacle Connector 5 Position Through Hole
USB - micro B USB 2.0 Receptacle Connector 5 Position Through Hole
Manufacturer: GCT
Category: Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies
Series: USB3145
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: USB - micro B
Number of Contacts: 5
Gender: Receptacle
Mounting Type: Through Hole
Termination: Solder
MICRO B SKT, VERTICAL, TH, 30", Product overview: USB3145-30-1-A from GCT is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-USB3145-30-1-A can be used for catalog matching and distributor lookup.
MICRO USB, 2.0 TYPE B, RECEPTACLE, TH; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions
MICRO USB, 2.0 TYPE B, RECEPTACLE, TH; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions
MICRO USB, 2.0 TYPE B, RECEPTACLE, TH; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Through Hole Mount; Orientation:Vertical
MICRO USB, 2.0 TYPE B, RECEPTACLE, TH; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Through Hole Mount; Orientation:Vertical
| Heilind Electronics, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | USB3145-30-1-A | 2073-USB3145-30-1-ADKR-ND | 312-USB3145-30-1-A | 16X9665 | |
| Product Name | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | USB, DVI, HDMI Connector Assemblies | Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies | Electronic Connector | Micro Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Gct (Global Connector Technology) |
| Connector Type | Micro Connector and Nano Connector | USB - micro B | USB | Micro Connector and Nano Connector; USB | |
| Category | USB | ||||
| Gender | Female / Jack | ||||
| Mounting | Through Hole | Through Hole | Through Hole Mount |