USB - micro B USB 2.0 Receptacle Connector 5 Position Through Hole
Micro B Skt, Vertical, TH, 30µ", W/2.3mm stake, No Mating Entry Face, T&R RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2073-USB3145-30-0-ATR-ND | 88W4024 |
| Product Name | USB, DVI, HDMI Connector Assemblies | Micro B Skt, Vertical, Th, 30Μ", W/2.3Mm Stake, No Mating Entry Face, T&r Rohs Compliant Gct (Global Connector Technology) |
| Category | USB | |
| Connector Type | USB - micro B | Micro Connector and Nano Connector |
| Gender | Female / Jack | |
| Mounting | Through Hole |