USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount
Micro B Skt, Vertical, SMT, 30µ", W/0.7mm stake, no MEF, T&R+cap RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2073-USB3140-30-0070-0-CTR-ND | 49Y1720 |
| Product Name | USB, DVI, HDMI Connector Assemblies | Micro B Skt, Vertical, Smt, 30Μ", W/0.7Mm Stake, No Mef, T&r+Cap Rohs Compliant Gct (Global Connector Technology) |
| Category | USB | |
| Connector Type | USB - micro B | Micro Connector and Nano Connector |
| Gender | Female / Jack | |
| Mounting | Surface Mount |