Global Connector Technology, Inc. Micro Usb, 3.0 Type Ab, Receptacle, Smt; Usb Connector Type Gct (Global Connector Technology) USB3125-30-A

Description
MICRO USB, 3.0 TYPE AB, RECEPTACLE, SMT; USB Connector Type:Micro USB Type AB; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:10Position s; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICRO USB, 3.0 TYPE AB, RECEPTACLE, SMT; USB Connector Type:Micro USB Type AB; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:10Position s; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Usb, 3.0 Type Ab, Receptacle, Smt; Usb Connector Type Gct (Global Connector Technology) - 65T5398 - Newark, An Avnet Company
Chicago, IL, United States
Micro Usb, 3.0 Type Ab, Receptacle, Smt; Usb Connector Type Gct (Global Connector Technology)
65T5398
Micro Usb, 3.0 Type Ab, Receptacle, Smt; Usb Connector Type Gct (Global Connector Technology) 65T5398
MICRO USB, 3.0 TYPE AB, RECEPTACLE, SMT; USB Connector Type:Micro USB Type AB; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:10Position s; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

MICRO USB, 3.0 TYPE AB, RECEPTACLE, SMT; USB Connector Type:Micro USB Type AB; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:10Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65T5398
Product Name Micro Usb, 3.0 Type Ab, Receptacle, Smt; Usb Connector Type Gct (Global Connector Technology)
Connector Type Micro Connector and Nano Connector; USB
Unlock Full Specs
to access all available technical data

Similar Products

M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details