MICRO A/B SKT 30 W/2.3MM TR
USB - micro AB USB 2.0 Receptacle Connector 5 Position Through Hole
USB - micro AB USB 2.0 Receptacle Connector 5 Position Through Hole
USB - micro AB USB 2.0 Receptacle Connector 5 Position Through Hole
MICRO A/B SKT, VERTICAL, TH, 30" Product overview: USB3106-30-0230-A from GCT is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-USB3106-30-0230-
MICRO USB, 2.0 TYPE AB, RECEPTACLE, TH; USB Connector Type:Micro USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions
MICRO USB CONN, 2.0, TYPE AB,RCPT,5POS; USB Connector Type:Micro USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions
| Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | USB3106-30-0230-A | 2073-USB3106-30-0230-ATR-ND | 312-USB3106-30-0230-A | 18X0232 |
| Product Name | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | USB, DVI, HDMI Connector Assemblies | Electronic Connector | Micro Usb, 2.0 Type Ab, Receptacle, Th; Usb Connector Type Gct (Global Connector Technology) |
| Connector Type | Micro Connector and Nano Connector | USB - micro AB | Micro Connector and Nano Connector; USB | |
| Category | USB | |||
| Gender | Female / Jack | |||
| Mounting | Through Hole | Through Hole Mount |