The Win Source Electronics part number 1383808-USB3105-30-A
MICRO A/B SKT, VERTICAL, TH, 30" Product overview: USB3105-30-A from GCT is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-USB3105-30-A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1383808-USB3105-30-A
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors>USB, DVI, HDMI Connector Assemblies
Series: USB3105
Connector Type: USB - micro AB
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel
Number of Contacts: 5
Gender: Receptacle
Specifications: USB 2.0
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 1,500 pcs
Voltage - Rated: 30V
Mounting Feature: Vertical
Mating Cycles: 10000
Insulation Color: Black
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 85°C
Shell/Shielding Material: Steel, Stainless (SUS)
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
Current Rating (Amps): 1A, 1.8A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: GCT
Base Product Number: USB3105
Moisture Sensitivity Level (MSL): Not Applicable
USB - micro AB USB 2.0 Receptacle Connector 5 Position Through Hole
USB - micro AB USB 2.0 Receptacle Connector 5 Position Through Hole
USB - micro AB USB 2.0 Receptacle Connector 5 Position Through Hole
MICRO USB, 2.0 TYPE AB, RECEPTACLE, TH; USB Connector Type:Micro USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions
MICRO USB, 2.0 TYPE AB, RECEPTACLE, TH; USB Connector Type:Micro USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 312-USB3105-30-A | 1383808-USB3105-30-A | 2073-USB3105-30-ADKR-ND | 58T0868 |
| Product Name | Electronic Connector | Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies | USB, DVI, HDMI Connector Assemblies | Micro Usb, 2.0 Type Ab, Receptacle, Th; Usb Connector Type Gct (Global Connector Technology) |
| Termination | Solder | Solder | ||
| Voltage Rating | 30 volts | 30 volts | 30 volts | |
| Current Rating | 1.8 amps | 1.0 to 1.8 amps | 1.0 to 1.8 amps | |
| Connector Type | USB | USB - micro AB | Micro Connector and Nano Connector; USB |