Global Connector Technology, Inc. USB, DVI, HDMI Connector Assemblies USB3100-30-A

Description
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle
Request a Quote Datasheet
Description
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - 2073-USB3100-30-ACT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
2073-USB3100-30-ACT-ND
USB, DVI, HDMI Connector Assemblies 2073-USB3100-30-ACT-ND
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 2073-USB3100-30-ADKR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
2073-USB3100-30-ADKR-ND
USB, DVI, HDMI Connector Assemblies 2073-USB3100-30-ADKR-ND
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 2073-USB3100-30-ATR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
2073-USB3100-30-ATR-ND
USB, DVI, HDMI Connector Assemblies 2073-USB3100-30-ATR-ND
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

Buy Now Datasheet
Micro Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Gct (Global Connector Technology) - 84X0179 - Newark, An Avnet Company
Chicago, IL, United States
Micro Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Gct (Global Connector Technology)
84X0179
Micro Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Gct (Global Connector Technology) 84X0179
MICRO USB, 2.0 TYPE B, RECEPTACLE, SMT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; RoHS Compliant: Yes

MICRO USB, 2.0 TYPE B, RECEPTACLE, SMT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; RoHS Compliant: Yes

Supplier's Site Datasheet
Micro Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Gct (Global Connector Technology) - 28X2574 - Newark, An Avnet Company
Chicago, IL, United States
Micro Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Gct (Global Connector Technology)
28X2574
Micro Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Gct (Global Connector Technology) 28X2574
MICRO USB, 2.0 TYPE B, RECEPTACLE, SMT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

MICRO USB, 2.0 TYPE B, RECEPTACLE, SMT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 2073-USB3100-30-ACT-ND 84X0179
Product Name USB, DVI, HDMI Connector Assemblies Micro Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Gct (Global Connector Technology)
Category USB
Connector Type USB - micro B Micro Connector and Nano Connector; USB
Gender Female / Jack
Mounting Surface Mount, Right Angle Surface Mount
Unlock Full Specs
to access all available technical data