Global Connector Technology, Inc. Micro Usb, 2.0 Otg Type Ab, Rcpt, Smt; Usb Connector Type Gct (Global Connector Technology) USB3095-30-A

Description
MICRO USB, 2.0 OTG TYPE AB, RCPT, SMT; USB Connector Type:Micro USB Type AB; USB Standard:USB 2.0 OTG; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICRO USB, 2.0 OTG TYPE AB, RCPT, SMT; USB Connector Type:Micro USB Type AB; USB Standard:USB 2.0 OTG; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Usb, 2.0 Otg Type Ab, Rcpt, Smt; Usb Connector Type Gct (Global Connector Technology) - 58T0867 - Newark, An Avnet Company
Chicago, IL, United States
Micro Usb, 2.0 Otg Type Ab, Rcpt, Smt; Usb Connector Type Gct (Global Connector Technology)
58T0867
Micro Usb, 2.0 Otg Type Ab, Rcpt, Smt; Usb Connector Type Gct (Global Connector Technology) 58T0867
MICRO USB, 2.0 OTG TYPE AB, RCPT, SMT; USB Connector Type:Micro USB Type AB; USB Standard:USB 2.0 OTG; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

MICRO USB, 2.0 OTG TYPE AB, RCPT, SMT; USB Connector Type:Micro USB Type AB; USB Standard:USB 2.0 OTG; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 58T0867
Product Name Micro Usb, 2.0 Otg Type Ab, Rcpt, Smt; Usb Connector Type Gct (Global Connector Technology)
Connector Type Micro Connector and Nano Connector; USB
Unlock Full Specs
to access all available technical data

Similar Products