Global Connector Technology, Inc. USB, DVI, HDMI Connector Assemblies USB3090-30-A

Description
USB - micro AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole
Request a Quote Datasheet
Description
USB - micro AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - 2073-USB3090-30-ATR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
2073-USB3090-30-ATR-ND
USB, DVI, HDMI Connector Assemblies 2073-USB3090-30-ATR-ND
USB - micro AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole

USB - micro AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 2073-USB3090-30-ACT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
2073-USB3090-30-ACT-ND
USB, DVI, HDMI Connector Assemblies 2073-USB3090-30-ACT-ND
USB - micro AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole

USB - micro AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 2073-USB3090-30-ADKR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
2073-USB3090-30-ADKR-ND
USB, DVI, HDMI Connector Assemblies 2073-USB3090-30-ADKR-ND
USB - micro AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole

USB - micro AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
312-USB3090-30-A
Electronic Connector 312-USB3090-30-A
MICRO A/B SKT,BOTTOM-SMT, R/A, 3 Product overview: USB3090-30-A from GCT is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-USB3090-30-A can be used for catalog matching and distributor lookup.

MICRO A/B SKT,BOTTOM-SMT, R/A, 3 Product overview: USB3090-30-A from GCT is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-USB3090-30-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB, DVI, HDMI Connectors - USB3090-30-A - 938351-USB3090-30-A - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - USB3090-30-A
938351-USB3090-30-A
USB, DVI, HDMI Connectors - USB3090-30-A 938351-USB3090-30-A
Manufacturer: GCT Win Source Part Number: 938351-USB3090-30-A Series: USB3090 Operating Temperature Range: -30°C ~ 85°C Features: USB - micro AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole Package: Reel - TR Mounting: Surface Mount, Right Angle; Through Hole Family Name: USB3090 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 2073-USB3090-30-ADKR , 2073-USB3090-30-ATR, 2073-USB3090-30-ACT

Manufacturer: GCT
Win Source Part Number: 938351-USB3090-30-A
Series: USB3090
Operating Temperature Range: -30°C ~ 85°C
Features: USB - micro AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole
Package: Reel - TR
Mounting: Surface Mount, Right Angle; Through Hole
Family Name: USB3090
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 2073-USB3090-30-ADKR, 2073-USB3090-30-ATR, 2073-USB3090-30-ACT

Buy Now Datasheet
Micro Usb, 2.0 Type Ab, Receptacle, Smt; Usb Connector Type Gct (Global Connector Technology) - 58T0866 - Newark, An Avnet Company
Chicago, IL, United States
Micro Usb, 2.0 Type Ab, Receptacle, Smt; Usb Connector Type Gct (Global Connector Technology)
58T0866
Micro Usb, 2.0 Type Ab, Receptacle, Smt; Usb Connector Type Gct (Global Connector Technology) 58T0866
MICRO USB, 2.0 TYPE AB, RECEPTACLE, SMT; USB Connector Type:Micro USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

MICRO USB, 2.0 TYPE AB, RECEPTACLE, SMT; USB Connector Type:Micro USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site
Micro Usb, 2.0 Type Ab, Receptacle, Smt; Usb Connector Type Gct (Global Connector Technology) - 28X2572 - Newark, An Avnet Company
Chicago, IL, United States
Micro Usb, 2.0 Type Ab, Receptacle, Smt; Usb Connector Type Gct (Global Connector Technology)
28X2572
Micro Usb, 2.0 Type Ab, Receptacle, Smt; Usb Connector Type Gct (Global Connector Technology) 28X2572
MICRO USB, 2.0 TYPE AB, RECEPTACLE, SMT; USB Connector Type:Micro USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

MICRO USB, 2.0 TYPE AB, RECEPTACLE, SMT; USB Connector Type:Micro USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Micro Usb, 2.0 Type Ab, Receptacle, Smt; Usb Connector Type Gct (Global Connector Technology) - 24AC9900 - Newark, An Avnet Company
Chicago, IL, United States
Micro Usb, 2.0 Type Ab, Receptacle, Smt; Usb Connector Type Gct (Global Connector Technology)
24AC9900
Micro Usb, 2.0 Type Ab, Receptacle, Smt; Usb Connector Type Gct (Global Connector Technology) 24AC9900
MICRO USB, 2.0 TYPE AB, RECEPTACLE, SMT; USB Connector Type:Micro USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy;RoHS Compliant: Yes

MICRO USB, 2.0 TYPE AB, RECEPTACLE, SMT; USB Connector Type:Micro USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy;RoHS Compliant: Yes

Supplier's Site
Micro Usb, 2.0 Type Ab, Receptacle, Smt; Usb Connector Type Gct (Global Connector Technology) - 84X0177 - Newark, An Avnet Company
Chicago, IL, United States
Micro Usb, 2.0 Type Ab, Receptacle, Smt; Usb Connector Type Gct (Global Connector Technology)
84X0177
Micro Usb, 2.0 Type Ab, Receptacle, Smt; Usb Connector Type Gct (Global Connector Technology) 84X0177
MICRO USB, 2.0 TYPE AB, RECEPTACLE, SMT; USB Connector Type:Micro USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy;RoHS Compliant: Yes

MICRO USB, 2.0 TYPE AB, RECEPTACLE, SMT; USB Connector Type:Micro USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2073-USB3090-30-ATR-ND 312-USB3090-30-A 938351-USB3090-30-A 58T0866
Product Name USB, DVI, HDMI Connector Assemblies Electronic Connector USB, DVI, HDMI Connectors - USB3090-30-A Micro Usb, 2.0 Type Ab, Receptacle, Smt; Usb Connector Type Gct (Global Connector Technology)
Category USB
Connector Type USB - micro AB USB Micro Connector and Nano Connector; USB
Gender Female / Jack
Mounting Surface Mount, Right Angle; Through Hole Surface Mount, Right Angle; Through Hole Surface Mount
Voltage Rating 30 volts 30 volts
Unlock Full Specs
to access all available technical data