USB - micro AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle
USB - micro AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle
USB - micro AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle
Win Source Part Number: 1339642-USB3085-30-A
Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Series: USB3085
Features: Solder Retention
Connector Type: USB - micro AB
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel
Number of Contacts: 5
Gender: Receptacle
Specifications: USB 2.0
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 1,500
Voltage - Rated: 30VAC
Mounting Feature: Bottom Mount, Horizontal
Mating Cycles: 10000
Insulation Color: Black
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -30°C ~ 85°C
Shell/Shielding Material: Steel, Stainless (SUS)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
Current Rating (Amps): 1A, 1.8A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: GCT
Base Product Number: USB3085
MICRO USB, 2.0 TYPE AB, RECEPTACLE, SMT; USB Connector Type:Micro USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions
MICRO USB, 2.0 TYPE AB, RECEPTACLE, SMT; USB Connector Type:Micro USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions
MICRO USB CONN, 2.0 TYPE AB R/A RCPT, 5P ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2073-USB3085-30-ACT-ND | 1339642-USB3085-30-A | 58T0865 | 90AJ6831 |
| Product Name | USB, DVI, HDMI Connector Assemblies | Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies | Micro Usb, 2.0 Type Ab, Receptacle, Smt; Usb Connector Type Gct (Global Connector Technology) | Micro Usb Conn, 2.0 Type Ab R/a Rcpt, 5P Rohs Compliant Gct (Global Connector Technology) |
| Category | USB | |||
| Connector Type | USB - micro AB | USB | Micro Connector and Nano Connector; USB | Micro Connector and Nano Connector; USB |
| Gender | Female / Jack | |||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | Surface Mount | |
| Voltage Rating | 30 volts | 30 volts |