USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle
MICRO USB, 2.0 TYPE B, RECEPTACLE, SMT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions
MICRO USB, 2.0 TYPE B, RECEPTACLE, SMT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; RoHS Compliant: Yes
MICRO USB, 2.0 TYPE B, RECEPTACLE, SMT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2073-USB3080-30-01-ATR-ND | 58T0864 |
| Product Name | USB, DVI, HDMI Connector Assemblies | Micro Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Gct (Global Connector Technology) |
| Category | USB | |
| Connector Type | USB - micro B | Micro Connector and Nano Connector; USB |
| Gender | Female / Jack | |
| Mounting | Surface Mount, Right Angle | Surface Mount |