Manufacturer: GCT
Win Source Part Number: 902330-USB3076-30-A
Series: USB3076
Operating Temperature Range: -30°C ~ 85°C
Features: USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole
Package: Reel - TR
Mounting: Surface Mount, Right Angle; Through Hole
Family Name: USB3076
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 2073-USB3076-30-ATR,
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole
MICRO B SKT, BOTTOM-SMT, R/A, 30 Product overview: USB3076-30-A from GCT is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-USB3076-30-A can be used for catalog matching and distributor lookup.
MICROB SKT BMT R/A 30 W/SHLTR
MICRO USB, 2.0 TYPE B, RECEPTACLE, SMT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions
MICRO USB, 2.0 TYPE B, RECEPTACLE, SMT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 902330-USB3076-30-A | 2073-USB3076-30-ADKR-ND | 312-USB3076-30-A | USB3076-30-A | 28X2569 |
| Product Name | USB, DVI, HDMI Connectors - USB3076-30-A | USB, DVI, HDMI Connector Assemblies | Electronic Connector | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | Micro Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Gct (Global Connector Technology) |
| Connector Type | USB | USB - micro B | Micro Connector and Nano Connector | Micro Connector and Nano Connector; USB | |
| Mounting | Surface Mount, Right Angle; Through Hole | Surface Mount, Right Angle; Through Hole | Surface Mount | ||
| Category | USB | ||||
| Gender | Female / Jack | ||||
| Voltage Rating | 30 volts | 30 volts |