Global Connector Technology, Inc. USB, DVI, HDMI Connector Assemblies USB1125-GF-B

Description
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
Request a Quote Datasheet
Description
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - 2073-USB1125-GF-B-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
2073-USB1125-GF-B-ND
USB, DVI, HDMI Connector Assemblies 2073-USB1125-GF-B-ND
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle

USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle

Buy Now Datasheet
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) - USB1125-GF-B - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.)
USB1125-GF-B
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) USB1125-GF-B
USBA 2.0 SKT RA GF 10MM DSHL

USBA 2.0 SKT RA GF 10MM DSHL

Buy Now
Singapore, Singapore
Electronic Connector
312-USB1125-GF-B
Electronic Connector 312-USB1125-GF-B
USB TYPE-A RECEPT HI-LIFE RA SHO Product overview: USB1125-GF-B from GCT is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-USB1125-GF-B can be used for catalog matching and distributor lookup.

USB TYPE-A RECEPT HI-LIFE RA SHO Product overview: USB1125-GF-B from GCT is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-USB1125-GF-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Usb Conn, 2.0 Type A, R/a Rcpt, 4Pos, Th; Usb Connector Type Gct (Global Connector Technology) - 86AH2018 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0 Type A, R/a Rcpt, 4Pos, Th; Usb Connector Type Gct (Global Connector Technology)
86AH2018
Usb Conn, 2.0 Type A, R/a Rcpt, 4Pos, Th; Usb Connector Type Gct (Global Connector Technology) 86AH2018
USB CONN, 2.0 TYPE A, R/A RCPT, 4POS, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Product Range:

USB CONN, 2.0 TYPE A, R/A RCPT, 4POS, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Product Range:

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2073-USB1125-GF-B-ND USB1125-GF-B 312-USB1125-GF-B 86AH2018
Product Name USB, DVI, HDMI Connector Assemblies Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) Electronic Connector Usb Conn, 2.0 Type A, R/a Rcpt, 4Pos, Th; Usb Connector Type Gct (Global Connector Technology)
Category USB
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Voltage Rating 30 volts 30 volts
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data