USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Board Edge, Cutout; Through Hole, Right Angle
USB3.0 A SKT, BOTTOM MNT, TH, R/
USB3.0 A SKT, BOTTOM MNT, TH, R/
USB3.0 A Skt, Bottom Mnt, TH, R/A, W/shell stake, 30µ", T&R RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2073-USB1110-30-ATR-ND | 38X5649 |
| Product Name | USB, DVI, HDMI Connector Assemblies | Usb3.0 A Skt, Bottom Mnt, Th, R/a, W/shell Stake, 30Μ", T&r Rohs Compliant Gct (Global Connector Technology) |
| Category | USB | |
| Gender | Female / Jack | |
| Mounting | Board Edge, Cutout; Through Hole, Right Angle | |
| Voltage Rating | 100 volts |