Global Connector Technology, Inc. Usb, 3.0 Type B, Receptacle, Th; Usb Connector Type Gct (Global Connector Technology) USB1090-30-B

Description
USB, 3.0 TYPE B, RECEPTACLE, TH; USB Connector Type:USB Type B; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9Positions ; Connector Mounting:Through Hole Mount; Orientation:Vertical ; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
USB, 3.0 TYPE B, RECEPTACLE, TH; USB Connector Type:USB Type B; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9Positions ; Connector Mounting:Through Hole Mount; Orientation:Vertical ; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb, 3.0 Type B, Receptacle, Th; Usb Connector Type Gct (Global Connector Technology) - 67W3219 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 3.0 Type B, Receptacle, Th; Usb Connector Type Gct (Global Connector Technology)
67W3219
Usb, 3.0 Type B, Receptacle, Th; Usb Connector Type Gct (Global Connector Technology) 67W3219
USB, 3.0 TYPE B, RECEPTACLE, TH; USB Connector Type:USB Type B; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9Positions ; Connector Mounting:Through Hole Mount; Orientation:Vertical ; Contact Material:Copper Alloy RoHS Compliant: Yes

USB, 3.0 TYPE B, RECEPTACLE, TH; USB Connector Type:USB Type B; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9Positions; Connector Mounting:Through Hole Mount; Orientation:Vertical; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67W3219
Product Name Usb, 3.0 Type B, Receptacle, Th; Usb Connector Type Gct (Global Connector Technology)
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - Mini USB2 .0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Jacks, Plugs - 9202BRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details