USB 3.0 B CONNECTOR, 9 POSITION, THROUGH HOLE RT ANGLE; USB Connector Type:USB Type B; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 65T5394 |
| Product Name | Usb 3.0 B Connector, 9 Position, Through Hole Rt Angle; Usb Connector Type Gct (Global Connector Technology) |
| Connector Type | USB |